E-Switch, Inc. Pushbutton Switches 800SP9B5M1RE

Description
PUSHBUTTON, 0.4VA, SPST, Off-(On), Solder
Request a Quote Datasheet
Description
PUSHBUTTON, 0.4VA, SPST, Off-(On), Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-800SP9B5M1RE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-800SP9B5M1RE
Pushbutton Switches 1400-800SP9B5M1RE
PUSHBUTTON, 0.4VA, SPST, Off-(On), Solder

PUSHBUTTON, 0.4VA, SPST, Off-(On), Solder

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
800SP9B5M1RE
Pushbutton Switches 800SP9B5M1RE
Pushbutton Switches .4A @ 20V (AC/DC) Off-(On) SPST/SPDT

Pushbutton Switches .4A @ 20V (AC/DC) Off-(On) SPST/SPDT

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
800SP9B5M1RE
Switches - Pushbutton Switches 800SP9B5M1RE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-800SP9B5M1RE 800SP9B5M1RE 800SP9B5M1RE
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push Buttons - 2AM8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3069JCF13 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 912256 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details