E-Switch, Inc. Pushbutton Switches 800SP8B5M7QE

Description
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-800SP8B5M7QE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-800SP8B5M7QE
Pushbutton Switches 1400-800SP8B5M7QE
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin

PUSHBUTTON, 3A, SPDT, On-(On), PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
800SP8B5M7QE
Pushbutton Switches 800SP8B5M7QE
Pushbutton Switches 3A 120VAC or 28VDC On-(On) SPST/SPDT

Pushbutton Switches 3A 120VAC or 28VDC On-(On) SPST/SPDT

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
800SP8B5M7QE
Switches - Pushbutton Switches 800SP8B5M7QE
SWITCH PUSHBUTTON SPDT 3A 120V

SWITCH PUSHBUTTON SPDT 3A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-800SP8B5M7QE 800SP8B5M7QE 800SP8B5M7QE
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins
Max Current Rating 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Turn Buttons - 2AMLJ3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3011F12JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 1147057 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details