PUSHBUTTON, 3A, SPDT, On-(On), Solder
Pushbutton Switches 3A 120VAC or 28VDC On-(On) Hardware
SWITCH PUSHBUTTON SPDT 3A 120V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-800SP8B5M1QEH | 800SP8B5M1QEH | 800SP8B5M1QEH |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Terminals | |
| Max Current Rating | 3 amps | 3 amps | 3 amps |