E-Switch, Inc. Connectors,Interconnects 800AWSP9M6RE

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Type: Header, Male Pins, Shrouded (4 Side) Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Automatic Reset Actuator Marking: O Ingress Protection: Weatherproof
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Type: Header, Male Pins, Shrouded (4 Side) Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Automatic Reset Actuator Marking: O Ingress Protection: Weatherproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Type: Header, Male Pins, Shrouded (4 Side) Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Automatic Reset Actuator Marking: O Ingress Protection: Weatherproof

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Fixed
Type: Header, Male Pins, Shrouded (4 Side)
Current Rating (Amps): 30 mA
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Actuator Type: Automatic Reset
Actuator Marking: O
Ingress Protection: Weatherproof

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details