Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle, Vertical
ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67
SWITCH ROCKER DPDT 0.4VA 20V
ROCKER SWITCH, DPDT, 0.4VA, 20V, TH; Switch Operation:On-None-On
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | EG5337-ND | 1400-400UDP1R1BLKM7RE | 400UDP1R1BLKM7RE | 84Y2976 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Dpdt, 0.4Va, 20V, Th; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | |
| Operating Temperature | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |