E-Switch, Inc. Rocker Switches 400UDP1L1BLKM2RE

Description
ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67
Request a Quote Datasheet
Description
ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-400UDP1L1BLKM2RE
ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67

ROCKER, 0.4VA, DPDT, On-On, PC Pin, IP67

Supplier's Site Datasheet
Rocker Switches - EG5338-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5338-ND
Rocker Switches EG5338-ND
Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole

Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole

Buy Now Datasheet
Switches - Rocker Switches 400UDP1L1BLKM2RE
SWITCH ROCKER DPDT 0.4VA 20V

SWITCH ROCKER DPDT 0.4VA 20V

Supplier's Site
Rocker Switch, Dpdt, 0.4Va, 20V, Th; Switch Operation E-Switch - 84Y2971 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 0.4Va, 20V, Th; Switch Operation E-Switch
84Y2971
Rocker Switch, Dpdt, 0.4Va, 20V, Th; Switch Operation E-Switch 84Y2971
ROCKER SWITCH, DPDT, 0.4VA, 20V, TH; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:400U Series; Contact Voltage VAC:20VRoHS Compliant: Yes

ROCKER SWITCH, DPDT, 0.4VA, 20V, TH; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:400U Series; Contact Voltage VAC:20VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-400UDP1L1BLKM2RE EG5338-ND 400UDP1L1BLKM2RE 84Y2971
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpdt, 0.4Va, 20V, Th; Switch Operation E-Switch
Switch Function Maintained Maintained
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Features Dustproof; Weather resistant or waterproof
Rocker Actuator Paddle Paddle; Paddle Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Rocker Switches - 180366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details