Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole
ROCKER, 0.4VA, SPDT, On-On, PC Pin
SWITCH ROCKER SPDT 0.4VA 20V
ROCKER SWITCH, SPDT, 0.4VA, 20V, TH; Switch Operation:On-None-On
SWITCH ROCKER SPDT 0.4VA 20V
| DigiKey | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | EG5423-ND | 1400-400MSP1R1BLKVS2RE | 400MSP1R1BLKVS2RE | 16N1241 | 400MSP1R1BLKVS2RE |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switch, Spdt, 0.4Va, 20V, Th; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | PC Pin | |
| Standards / Compliances | UL Listed | UL Listed |