E-Switch, Inc. Rocker Switches 400MSP1R1BLKM7QE

Description
ROCKER, 3A, SPDT, On-On, PC Pin
Request a Quote Datasheet
Description
ROCKER, 3A, SPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-400MSP1R1BLKM7QE
ROCKER, 3A, SPDT, On-On, PC Pin

ROCKER, 3A, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Rocker Switches - EG4328-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4328-ND
Rocker Switches EG4328-ND
Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle, Vertical

Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle, Vertical

Buy Now Datasheet
Rocker Switch, Spdt, 3A, 120Vac, 28Vdc, Black; Illumination E-Switch - 16N1237 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 3A, 120Vac, 28Vdc, Black; Illumination E-Switch
16N1237
Rocker Switch, Spdt, 3A, 120Vac, 28Vdc, Black; Illumination E-Switch 16N1237
ROCKER SWITCH, SPDT, 3A, 120VAC, 28VDC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-None-On ; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:3A RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 3A, 120VAC, 28VDC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-None-On; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-400MSP1R1BLKM7QE EG4328-ND 16N1237
Product Name Rocker Switches Rocker Switches Rocker Switch, Spdt, 3A, 120Vac, 28Vdc, Black; Illumination E-Switch
Switch Function Maintained Maintained
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins
Current Rating 3 amps 3 amps 3 amps
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1571103-3 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
2 suppliers
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details