ROCKER, 3A, DPDT, On-On, PC Pin
SWITCH ROCKER DPDT 3A 120V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-400MDP1R1M7QE | 400MDP1R1M7QE |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Straight PC Pins | PC Pin |
| Current Rating | 3 amps | 3 amps |
| Rocker Actuator | Concave (Curved) |