E-Switch, Inc. Rocker Switches 400MDP1R1BLKM2QE

Description
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole
Request a Quote Datasheet
Description
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 400MDP1R1BLKM2QE-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
400MDP1R1BLKM2QE-ND
Rocker Switches 400MDP1R1BLKM2QE-ND
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole

Rocker Switch DPDT 3A (AC/DC) 120V Through Hole

Buy Now Datasheet
Rocker Switches 1400-400MDP1R1BLKM2QE
ROCKER, 3A, DPDT, On-On, PC Pin

ROCKER, 3A, DPDT, On-On, PC Pin

Supplier's Site Datasheet
Rocker Switch, Dpdt, 3A, 120V, Th; Switch Operation E-Switch - 16N1210 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 3A, 120V, Th; Switch Operation E-Switch
16N1210
Rocker Switch, Dpdt, 3A, 120V, Th; Switch Operation E-Switch 16N1210
ROCKER SWITCH, DPDT, 3A, 120V, TH; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:400 Series; Contact Current AC Max:3A RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 3A, 120V, TH; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:400 Series; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
400MDP1R1BLKM2QE
Switches - Rocker Switches 400MDP1R1BLKM2QE
SWITCH ROCKER DPDT 3A 120V

SWITCH ROCKER DPDT 3A 120V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 400MDP1R1BLKM2QE-ND 1400-400MDP1R1BLKM2QE 16N1210 400MDP1R1BLKM2QE
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpdt, 3A, 120V, Th; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1-1634200-7 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On Off On
Terminal Type Quick Connect Terminal
View Details
3 suppliers
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details