Rocker Switch SPDT 3A (AC/DC) 120V Surface Mount, Right Angle
Rocker Switch SPDT 3A (AC/DC) 120V Surface Mount, Right Angle
Rocker Switch SPDT 3A (AC/DC) 120V Surface Mount, Right Angle
SWITCH ROCKER SPDT 3A 120V
ROCKER SWITCH, SPDT, 3A, 120VAC, BLACK; Switch Operation:On-None-On
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-400BWMSP1R2BLKSM6QE | EG4336DKR-ND | 400BWMSP1R2BLKSM6QE | 16N1205 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Spdt, 3A, 120Vac, Black; Switch Operation E-Switch |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | SMD (SMT) Tab | SMD (SMT) Tab | ||
| Features | Dustproof |