Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle
ROCKER, 3A, SPDT, On-Off-On, PC Pin, IP67
ROCKER SWITCH, SPDT, 3A, 120V, TH; Switch Operation:On-Off-On;
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 400AWMSP3R1BLKM6QE-ND | 1400-400AWMSP3R1BLKM6QE | 24R4483 |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Spdt, 3A, 120V, Th; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | |
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | |
| Features | Dustproof | Dustproof; Weather resistant or waterproof |