The 400A series is a sub-miniature, process-sealed rocker switch for telecommunications, instrumentation, test equipment, and networking applications. It features a glass-filled nylon housing (UL 94-V0) and a black nylon actuator (UL94-HB), sealed to IP67 with an internal O-ring and epoxy terminal seal. The switch offers SPDT or DPDT configurations with silver or gold-plated copper alloy contacts, rated for 3 A at 120 VAC or 28 VDC (silver) or 0.4 VA max at 20 VAC/DC (gold). It supports 30,000 make-and-break cycles at full load, operates from -30°C to 85°C, and has a contact resistance of 10 mΩ typical. The M1 termination is a solder lug, and the WMSP3 actuator model provides a snap-action SPDT function with momentary center-off. Insulation resistance is 1,000 MΩ minimum, and dielectric strength is 1,000 V RMS at sea level.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 1400-400AWMSP3R1BLKM1RE-BULKCAP |
| Product Name | Rocker Switches |