E-Switch, Inc. Rocker Switches 400AWMSP1R1BLKM2QE

Description
ROCKER, 3A, SPDT, On-On, PC Pin, IP67
Request a Quote Datasheet
Description
ROCKER, 3A, SPDT, On-On, PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROCKER, 3A, SPDT, On-On, PC Pin, IP67

ROCKER, 3A, SPDT, On-On, PC Pin, IP67

Supplier's Site Datasheet
Rocker Switches - 400AWMSP1R1BLKM2QE-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
400AWMSP1R1BLKM2QE-ND
Rocker Switches 400AWMSP1R1BLKM2QE-ND
Rocker Switch SPDT 3A (AC/DC) 120V Through Hole

Rocker Switch SPDT 3A (AC/DC) 120V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
400AWMSP1R1BLKM2QE
Switches - Rocker Switches 400AWMSP1R1BLKM2QE
SWITCH ROCKER SPDT 3A 120V

SWITCH ROCKER SPDT 3A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-400AWMSP1R1BLKM2QE 400AWMSP1R1BLKM2QE-ND 400AWMSP1R1BLKM2QE
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Features Dustproof; Weather resistant or waterproof Dustproof
Current Rating 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1110V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details