ROCKER, 3A, DPDT, On-On, PC Pin, IP67
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole
SWITCH ROCKER DPDT 3A 120V
ROCKER SWITCH, DPDT, 3A, 120V, TH; Switch Operation:On-None-On
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-400AWMDP1R1M2QE | 400AWMDP1R1M2QE-ND | 400AWMDP1R1M2QE | 40T8435 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Dpdt, 3A, 120V, Th; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | |
| Features | Dustproof; Weather resistant or waterproof | Dustproof | ||
| Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |