E-Switch, Inc. Tactile Switches 320.04E11RED

Description
TACT, 25mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 25mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-320.04E11RED
TACT, 25mA, SPST-NO, Off-(On), PC Pin

TACT, 25mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
320.04E11RED
Tactile Switches 320.04E11RED
Tactile Switches Tactile PB RED Cap SPST-NO 0.025A 50V

Tactile Switches Tactile PB RED Cap SPST-NO 0.025A 50V

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
320.04E11RED
Switches - Tactile Switches 320.04E11RED
SWITCH TACT SPST-NO 0.025A 50V

SWITCH TACT SPST-NO 0.025A 50V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-320.04E11RED 320.04E11RED 320.04E11RED
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331370-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Light Touch Miniature Pushbutton - EB2065-BF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
6 suppliers
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details