E-Switch, Inc. Tactile Switches 320.03E11TA12BLK

Description
Tactile Switches Tactile PB BLK Cap SPST-NO 0.025A 50V
Datasheet
Description
Tactile Switches Tactile PB BLK Cap SPST-NO 0.025A 50V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
320.03E11TA12BLK
Tactile Switches 320.03E11TA12BLK
Tactile Switches Tactile PB BLK Cap SPST-NO 0.025A 50V

Tactile Switches Tactile PB BLK Cap SPST-NO 0.025A 50V

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
320.03E11TA12BLK
Switches - Tactile Switches 320.03E11TA12BLK
SWITCH TACT SPST-NO 0.025A 50V

SWITCH TACT SPST-NO 0.025A 50V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 320.03E11TA12BLK 320.03E11TA12BLK
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 0.3 lbs (0.1325 kg) 0.3 lbs (0.1350 kg)
Max. Actuating Force 0.3 lbs (0.1325 kg) 0.3 lbs (0.1350 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGR/WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-4 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1571627-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-HG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers