E-Switch, Inc. Tactile Switches 320.02E11.09GRN

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG2573-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2573-ND
Tactile Switches EG2573-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
320.02E11.09GRN
Switches - Tactile Switches 320.02E11.09GRN
SWITCH TACT SPST-NO 0.025A 50V

SWITCH TACT SPST-NO 0.025A 50V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
320.02E11.09GRN
Tactile Switches 320.02E11.09GRN
Tactile Switches SPST MOM PC MNT

Tactile Switches SPST MOM PC MNT

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG2573-ND 320.02E11.09GRN 320.02E11.09GRN
Product Name Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 12.40mm x 12.40mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5176-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3F Tactile Switch - B3F-1052-G - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers