E-Switch, Inc. Tactile Switches 320.02E11.08GRN

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG2554-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2554-ND
Tactile Switches EG2554-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 1400-320.02E11.08GRN
TACT, 25mA, SPST-NO, Off-(On), PC Pin

TACT, 25mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
320.02E11.08GRN
Switches - Tactile Switches 320.02E11.08GRN
SWITCH TACT SPST-NO 0.025A 50V

SWITCH TACT SPST-NO 0.025A 50V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
320.02E11.08GRN
Tactile Switches 320.02E11.08GRN
Tactile Switches SPST MOM PC MNT

Tactile Switches SPST MOM PC MNT

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG2554-ND 1400-320.02E11.08GRN 320.02E11.08GRN 320.02E11.08GRN
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 12.40mm x 12.40mm
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGN/801D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2-1437565-6 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers