ROCKER, 0.4VA, SPDT, (On)-Off-(On), PC Pin
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle
SWITCH ROCKER SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-300SP4J1BLKM6RE | 141-300SP4J1BLKM6RE-ND | 300SP4J1BLKM6RE |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin |
| Operating Temperature | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |