E-Switch, Inc. Rocker Switches 300SP1J1BLKM7QE

Description
ROCKER, 5A, SPDT, On-On, PC Pin
Request a Quote Datasheet
Description
ROCKER, 5A, SPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-300SP1J1BLKM7QE
ROCKER, 5A, SPDT, On-On, PC Pin

ROCKER, 5A, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Rocker Switches - EG4314-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4314-ND
Rocker Switches EG4314-ND
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle, Vertical

Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle, Vertical

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
300SP1J1BLKM7QE
Switches - Rocker Switches 300SP1J1BLKM7QE
SWITCH ROCKER SPDT 5A 120V

SWITCH ROCKER SPDT 5A 120V

Supplier's Site
Rocker Switch, Spdt, 5A, 120Vac, 28Vdc/ Black; Switch Operation E-Switch - 16N0888 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 5A, 120Vac, 28Vdc/ Black; Switch Operation E-Switch
16N0888
Rocker Switch, Spdt, 5A, 120Vac, 28Vdc/ Black; Switch Operation E-Switch 16N0888
ROCKER SWITCH, SPDT, 5A, 120VAC, 28VDC/ BLACK; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:300 Series RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 5A, 120VAC, 28VDC/ BLACK; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-300SP1J1BLKM7QE EG4314-ND 300SP1J1BLKM7QE 16N0888
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 5A, 120Vac, 28Vdc/ Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Current Rating 5 amps 5 amps 5 amps
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1180V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 9132787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details