ROCKER, 5A, DPDT, On-Off-On, Quick Connect - 0.062"
SWITCH ROCKER DPDT 5A 120V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-300DP3R3BLKM3QE | 300DP3R3BLKM3QE |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.062\" (1.5mm) |
| Current Rating | 5 amps | 5 amps |