ROCKER, 0.4VA, SPDT, (On)-Off-(On), Solder, IP67
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-300AWSP4R1BLKM1QE | 141-300AWSP4R1BLKM1QE-ND |
| Product Name | Rocker Switches | Rocker Switches |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF) |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw |
| Terminal Type | Solder Terminals | Solder Terminals |
| Features | Dustproof; Weather resistant or waterproof | Dustproof |