ROCKER, 5A, 4PDT, On-On, PC Pin
SWITCH ROCKER 4PDT 5A 120V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-3004P1J3BLKM7QE | 3004P1J3BLKM7QE |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Pole & Throw Specifications | 4PDT | 4PDT |
| Terminal Type | Straight PC Pins | PC Pin |
| Current Rating | 5 amps | 5 amps |
| Rocker Actuator | Concave (Standard V) |