E-Switch, Inc. Rocker Switches 3003P2J2BLKM2QE

Description
ROCKER, 5A, 3PDT, On-(On), PC Pin
Request a Quote Datasheet
Description
ROCKER, 5A, 3PDT, On-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-3003P2J2BLKM2QE
ROCKER, 5A, 3PDT, On-(On), PC Pin

ROCKER, 5A, 3PDT, On-(On), PC Pin

Supplier's Site Datasheet
Rocker Switches - 3003P2J2BLKM2QE - 1000089-3003P2J2BLKM2QE - Win Source Electronics
Laguna Hills, CA, United States
Rocker Switches - 3003P2J2BLKM2QE
1000089-3003P2J2BLKM2QE
Rocker Switches - 3003P2J2BLKM2QE 1000089-3003P2J2BLKM2QE
Manufacturer: E-Switch Win Source Part Number: 1000089-3003P2J2BLKM 2QE Packaging: Bulk Termination Style: PC Pin Features: Epoxy Sealed Terminals Current Rating: 5A (AC/DC) Voltage Rating - AC: 120V Voltage Rating - DC: 28V Mounting: Through Hole Circuit: 3PDT Switch Function: On-Mom Actuator Type: Paddle Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Categories: Switches Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: E-Switch
Win Source Part Number: 1000089-3003P2J2BLKM2QE
Packaging: Bulk
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Current Rating: 5A (AC/DC)
Voltage Rating - AC: 120V
Voltage Rating - DC: 28V
Mounting: Through Hole
Circuit: 3PDT
Switch Function: On-Mom
Actuator Type: Paddle
Electrical Life: 40,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Categories: Switches
Status: Active
Temperature Range - Operating: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
3003P2J2BLKM2QE
Switches - Rocker Switches 3003P2J2BLKM2QE
SWITCH ROCKER 3PDT 5A 120V

SWITCH ROCKER 3PDT 5A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rocker Switches Toggle Switches Rocker Switches
Product Number 1400-3003P2J2BLKM2QE 1000089-3003P2J2BLKM2QE 3003P2J2BLKM2QE
Product Name Rocker Switches Rocker Switches - 3003P2J2BLKM2QE Switches - Rocker Switches
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary ON On-Mom
Pole & Throw Specifications 3PDT 3PDT 3PDT
Terminal Type Straight PC Pins PC Pin
Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 158964817 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2585-07-1-2-73903-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details