Toggle Switch SPST Through Hole
TOGGLE, 0.4VA, SPST, Off-On, PC Pin, IP67
Toggle Switches Miniature Toggle SPDT, 0.4VA, 20V Max
SWITCH, TOGGLE, SPDT, 20VAC; Switch Operation:Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V; Switch Terminals:SolderRoHS
SWITCH TOGGLE SPST 0.4VA 20V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG4914-ND | 1400-200USP9T1A1M2RE | 200USP9T1A1M2RE | 40T8416 | 200USP9T1A1M2RE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 20Vac; Switch Operation E-Switch | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Double Throw; SPDT | Single Pole, Single Throw; SPST |