E-Switch, Inc. Toggle Switches 200USP1T1A1M7RE

Description
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - EG4916-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG4916-ND
Toggle Switches EG4916-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Toggle Switches 1400-200USP1T1A1M7RE
TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67

TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67

Supplier's Site Datasheet
Toggle Switch, Spdt, 0.4Va, 20V, Pcb; Switch Operation E-Switch - 40T8414 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Pcb; Switch Operation E-Switch
40T8414
Toggle Switch, Spdt, 0.4Va, 20V, Pcb; Switch Operation E-Switch 40T8414
TOGGLE SWITCH, SPDT, 0.4VA, 20V, PCB; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200U Series; Switch Mounting:PCB; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, PCB; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200U Series; Switch Mounting:PCB; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches 200USP1T1A1M7RE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
200USP1T1A1M7RE
Toggle Switches 200USP1T1A1M7RE
Toggle Switches Miniature Toggle SPDT, 0.4VA, 20V Max

Toggle Switches Miniature Toggle SPDT, 0.4VA, 20V Max

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number EG4916-ND 1400-200USP1T1A1M7RE 40T8414 200USP1T1A1M7RE 200USP1T1A1M7RE
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 0.4Va, 20V, Pcb; Switch Operation E-Switch Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2099367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Switch,Manual 277V Max - 600-TQX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details