E-Switch, Inc. Toggle Switches 200USP1T1A1M6RE

Description
TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67
Request a Quote Datasheet
Description
TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-200USP1T1A1M6RE
TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67

TOGGLE, 0.4VA, SPDT, On-On, PC Pin, IP67

Supplier's Site Datasheet
Toggle Switches - EG4912-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG4912-ND
Toggle Switches EG4912-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch - 40T8413 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch
40T8413
Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch 40T8413
TOGGLE SWITCH, SPDT, 0.4VA, 20V, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200U Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200U Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
200USP1T1A1M6RE
Switches - Toggle Switches 200USP1T1A1M6RE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
200USP1T1A1M6RE
Toggle Switches 200USP1T1A1M6RE
Toggle Switches Miniature Toggle SPDT, 0.4VA, 20V Max

Toggle Switches Miniature Toggle SPDT, 0.4VA, 20V Max

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-200USP1T1A1M6RE EG4912-ND 40T8413 200USP1T1A1M6RE 200USP1T1A1M6RE
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin Screw Terminals
Features Dustproof; Weather resistant or waterproof Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A12JP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details