TOGGLE, 0.4VA, DPDT, On-On, PC Pin, IP67
Toggle Switch DPDT Through Hole, Right Angle, Vertical
Toggle Switches Miniature Toggle DPDT, 0.4VA, 20V Max
SWITCH TOGGLE DPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200UDP1T1A1M7RE | EG4910-ND | 200UDP1T1A1M7RE | 200UDP1T1A1M7RE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Screw Terminals | PC Pin |
| Features | Dustproof; Weather resistant or waterproof | Dustproof |