Toggle Switch DPDT Through Hole, Right Angle
TOGGLE, 0.4VA, DPDT, On-On, PC Pin, IP67
TOGGLE SWITCH, DPDT, 0.4VA, 20V, SOLDER; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:200U Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
SWITCH TOGGLE DPDT 0.4VA 20V
Toggle Switches Miniature Toggle DPDT, 0.4VA, 20V Max
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG4909-ND | 1400-200UDP1T1A1M6RE | 40T8410 | 200UDP1T1A1M6RE | 200UDP1T1A1M6RE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 0.4Va, 20V, Solder; Switch Operation E-Switch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |