E-Switch, Inc. Toggle Switches 200UDP1T1A1M2RE

Description
Toggle Switch DPDT Through Hole
Request a Quote Datasheet
Description
Toggle Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - EG4911-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG4911-ND
Toggle Switches EG4911-ND
Toggle Switch DPDT Through Hole

Toggle Switch DPDT Through Hole

Buy Now Datasheet
Toggle Switches 1400-200UDP1T1A1M2RE
TOGGLE, 0.4VA, DPDT, On-On, PC Pin, IP67

TOGGLE, 0.4VA, DPDT, On-On, PC Pin, IP67

Supplier's Site Datasheet
Toggle Switch, Dpdt, 0.4Va, 20V, Solder; Switch Operation E-Switch - 49Y6257 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 0.4Va, 20V, Solder; Switch Operation E-Switch
49Y6257
Toggle Switch, Dpdt, 0.4Va, 20V, Solder; Switch Operation E-Switch 49Y6257
TOGGLE SWITCH, DPDT, 0.4VA, 20V, SOLDER; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:200U Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 0.4VA, 20V, SOLDER; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:200U Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
200UDP1T1A1M2RE
Switches - Toggle Switches 200UDP1T1A1M2RE
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
200UDP1T1A1M2RE
Toggle Switches 200UDP1T1A1M2RE
Toggle Switches Ultraminiature Toggle Switch 0.4VA, 20V Max. (AC or DC) On-None-On 3.8mm H Actuator 1.6mm H Bushing, PC Thru Hole

Toggle Switches Ultraminiature Toggle Switch 0.4VA, 20V Max. (AC or DC) On-None-On 3.8mm H Actuator 1.6mm H Bushing, PC Thru Hole

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number EG4911-ND 1400-200UDP1T1A1M2RE 49Y6257 200UDP1T1A1M2RE 200UDP1T1A1M2RE
Product Name Toggle Switches Toggle Switches Toggle Switch, Dpdt, 0.4Va, 20V, Solder; Switch Operation E-Switch Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 2099351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details