TOGGLE, 3A, SPDT, (On)-Off-(On), Solder
Toggle Switch SPDT Panel Mount
Toggle Switches 3A 120VAC / 28VDC (On)-Off-(On) PC Mnt
SWITCH TOGGLE SPDT 3A 120V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200MSP4T1B1M1QEH | EG2453-ND | 200MSP4T1B1M1QEH | 200MSP4T1B1M1QEH |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug |