The 200 series is a family of sub-miniature toggle switches with a mechanical life of 30,000 cycles and an electrical life of 6,000 cycles at full load. Contact resistance is 20 mΩ max. typical at 2-4 VDC and 100 mA, with insulation resistance of 1,000 MΩ min. and dielectric strength of 1,000 V RMS at sea level. Operating temperature ranges from -40°C to 85°C. The case is made of Diallyl Phthalate or glass-filled nylon (UL94-V0), with a brass chrome-plated toggle handle and stainless steel housing. The MSP3 model is a SPDT switch with an epoxy seal, T2 actuator, B3 bushing, M6 termination, silver-plated contacts, and hardware mounting. All variants share the same electrical and mechanical ratings, materials, and environmental specs.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 1400-200MSP3T21B3M6QEH |
| Product Name | Toggle Switches |
| Switch Type | Toggle |