Toggle Switch SPDT Panel Mount
TOGGLE, 0.4VA, SPDT, On-Off-On, PC Pin
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches 3A 120VAC / 28VDC On-Off-On PC Mnt
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 200MSP3T1B1M2RE-ND | 1400-200MSP3T1B1M2RE | 200MSP3T1B1M2RE | 200MSP3T1B1M2RE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |