Toggle Switch SPDT Panel Mount
TOGGLE, 3A, SPDT, On-Off-On, PC Pin
TOGGLE SWITCH, SPDT, 3A, 120VAC, SOLDER; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 3A 120V
Toggle Switches 3A 120VAC / 28VDC On-Off-On PC Mnt
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 200MSP3T1B1M2QE-ND | 1400-200MSP3T1B1M2QE | 16N0655 | 200MSP3T1B1M2QE | 200MSP3T1B1M2QE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |