E-Switch, Inc. Toggle Switches 200MSP2T3B2M6QE

Description
TOGGLE, 3A, SPDT, On-(On), PC Pin
Request a Quote Datasheet
Description
TOGGLE, 3A, SPDT, On-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-200MSP2T3B2M6QE
TOGGLE, 3A, SPDT, On-(On), PC Pin

TOGGLE, 3A, SPDT, On-(On), PC Pin

Supplier's Site Datasheet
Toggle Switches - 200MSP2T3B2M6QE-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
200MSP2T3B2M6QE-ND
Toggle Switches 200MSP2T3B2M6QE-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Toggle Switches 200MSP2T3B2M6QE
SWITCH TOGGLE SPDT 3A 120V

SWITCH TOGGLE SPDT 3A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
200MSP2T3B2M6QE
Toggle Switches 200MSP2T3B2M6QE
Toggle Switches 3A 120VAC / 28VDC On-None-(On) PC Mnt

Toggle Switches 3A 120VAC / 28VDC On-None-(On) PC Mnt

Buy Now Datasheet
Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch - 24R4294 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch
24R4294
Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch 24R4294
TOGGLE SWITCH, SPDT, 3A, 120VAC, SOLDER; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200 Series; Contact Current Max:3A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 3A, 120VAC, SOLDER; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200 Series; Contact Current Max:3A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-200MSP2T3B2M6QE 200MSP2T3B2M6QE-ND 200MSP2T3B2M6QE 200MSP2T3B2M6QE 24R4294
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Momentary ON Momentary ON On-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1520228-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A18KB1-BB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers