E-Switch, Inc. Toggle Switches 200MSP1T3B5M6RE

Description
Toggle Switch SPDT Panel Mount, Right Angle
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 200MSP1T3B5M6RE-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
200MSP1T3B5M6RE-ND
Toggle Switches 200MSP1T3B5M6RE-ND
Toggle Switch SPDT Panel Mount, Right Angle

Toggle Switch SPDT Panel Mount, Right Angle

Buy Now Datasheet
Toggle Switches 1400-200MSP1T3B5M6RE
TOGGLE, 0.4VA, SPDT, On-On, PC Pin

TOGGLE, 0.4VA, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Switches - Toggle Switches 200MSP1T3B5M6RE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
200MSP1T3B5M6RE
Toggle Switches 200MSP1T3B5M6RE
Toggle Switches 3A 120VAC / 28VDC On-None-On PC Mnt

Toggle Switches 3A 120VAC / 28VDC On-None-On PC Mnt

Buy Now Datasheet
Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch - 16N0621 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch
16N0621
Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch 16N0621
TOGGLE SWITCH, SPDT, 0.4VA, 20V, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200 Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200 Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 200MSP1T3B5M6RE-ND 1400-200MSP1T3B5M6RE 200MSP1T3B5M6RE 200MSP1T3B5M6RE 16N0621
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switch, Spdt, 0.4Va, 20V, Solder; Switch Operation E-Switch
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle Switches - 450-07-1-2-12-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Rocker & Toggle Switches - A1SAW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers