TOGGLE, 0.4VA, SPDT, On-On, PC Pin
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches 3A 120VAC / 28VDC On-None-On PC Mnt
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200MSP1T3B3M7RE | 200MSP1T3B3M7RE | 200MSP1T3B3M7RE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Switch Function | Maintained | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | PC Pin | |
| Toggle Actuator | Standard Round |