E-Switch, Inc. Toggle Switches 200MSP1T2B2M7RE

Description
TOGGLE, 0.4VA, SPDT, On-On, PC Pin
Request a Quote Datasheet
Description
TOGGLE, 0.4VA, SPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-200MSP1T2B2M7RE
TOGGLE, 0.4VA, SPDT, On-On, PC Pin

TOGGLE, 0.4VA, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Toggle Switches - EG2449-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG2449-ND
Toggle Switches EG2449-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Toggle Switch, Spdt, 3A, 120Vac, 28Vdc; Switch Operation E-Switch - 16N0594 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 3A, 120Vac, 28Vdc; Switch Operation E-Switch
16N0594
Toggle Switch, Spdt, 3A, 120Vac, 28Vdc; Switch Operation E-Switch 16N0594
TOGGLE SWITCH, SPDT, 3A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 3A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
200MSP1T2B2M7RE
Toggle Switches 200MSP1T2B2M7RE
Toggle Switches SPDT ON-ON PC MNT

Toggle Switches SPDT ON-ON PC MNT

Buy Now Datasheet
Switches - Toggle Switches 200MSP1T2B2M7RE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-200MSP1T2B2M7RE EG2449-ND 16N0594 200MSP1T2B2M7RE 200MSP1T2B2M7RE
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 3A, 120Vac, 28Vdc; Switch Operation E-Switch Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins Screw Terminals PC Pin
Toggle Actuator Standard Toggle Handle Standard Round
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Switch,Manual 277V Max - 600-TQX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details