E-Switch, Inc. Toggle Switches 200MSP1T2B2M6RE

Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - EG2448-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG2448-ND
Toggle Switches EG2448-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Toggle Switches 1400-200MSP1T2B2M6RE
TOGGLE, 0.4VA, SPDT, On-On, PC Pin

TOGGLE, 0.4VA, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Toggle Switch, Spdt, 3A, 120Vac, 28Vdc; Switch Operation E-Switch - 16N0592 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 3A, 120Vac, 28Vdc; Switch Operation E-Switch
16N0592
Toggle Switch, Spdt, 3A, 120Vac, 28Vdc; Switch Operation E-Switch 16N0592
TOGGLE SWITCH, SPDT, 3A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 3A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
200MSP1T2B2M6RE
Toggle Switches 200MSP1T2B2M6RE
Toggle Switches SPDT ON-ON PC MNT

Toggle Switches SPDT ON-ON PC MNT

Buy Now Datasheet
Switches - Toggle Switches 200MSP1T2B2M6RE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number EG2448-ND 1400-200MSP1T2B2M6RE 16N0592 200MSP1T2B2M6RE 200MSP1T2B2M6RE
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 3A, 120Vac, 28Vdc; Switch Operation E-Switch Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Toggle Switch - 158964817 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details