TOGGLE, 3A, SPDT, On-On, PC Pin
Toggle Switch SPDT Through Hole, Right Angle
SWITCH TOGGLE SPDT 3A 120V
Toggle Switches 3A 120VAC / 28VDC On-None-On PC Mnt
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200MSP1T2B2M6QE | 200MSP1T2B2M6QE-ND | 200MSP1T2B2M6QE | 200MSP1T2B2M6QE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | |
| Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |