E-Switch, Inc. Toggle Switches 200MSP1T2B1M7QE

Description
Toggle Switch SPDT Panel Mount, Right Angle, Vertical
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 200MSP1T2B1M7QE-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
200MSP1T2B1M7QE-ND
Toggle Switches 200MSP1T2B1M7QE-ND
Toggle Switch SPDT Panel Mount, Right Angle, Vertical

Toggle Switch SPDT Panel Mount, Right Angle, Vertical

Buy Now Datasheet
Toggle Switches 1400-200MSP1T2B1M7QE
TOGGLE, 3A, SPDT, On-On, PC Pin

TOGGLE, 3A, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch - 16N0586 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch
16N0586
Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch 16N0586
TOGGLE SWITCH, SPDT, 3A, 120VAC, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200 Series; Contact Current Max:3A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 3A, 120VAC, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200 Series; Contact Current Max:3A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
200MSP1T2B1M7QE
Switches - Toggle Switches 200MSP1T2B1M7QE
SWITCH TOGGLE SPDT 3A 120V

SWITCH TOGGLE SPDT 3A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
200MSP1T2B1M7QE
Toggle Switches 200MSP1T2B1M7QE
Toggle Switches 3A 120VAC / 28VDC On-None-On PC Mnt

Toggle Switches 3A 120VAC / 28VDC On-None-On PC Mnt

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 200MSP1T2B1M7QE-ND 1400-200MSP1T2B1M7QE 16N0586 200MSP1T2B1M7QE 200MSP1T2B1M7QE
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1437562-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Process Sealed Subminiature Rocker - A18KV - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers