Toggle Switch SPDT Panel Mount
TOGGLE, 3A, SPDT, On-On, Solder
SWITCH TOGGLE SPDT 3A 120V
Toggle Switches 3A 120VAC / 28VDC On-None-On PC Mnt
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG5779-ND | 1400-200MSP1T2B1M1QE | 200MSP1T2B1M1QE | 200MSP1T2B1M1QE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |