The Toggle Switch, SPDT, 3A, 120Vac, Solder, part number 16N0567, is designed for various applications including telecommunications, instrumentation, networking, and medical equipment. It features a single pole double throw (SPDT) configuration with a maximum contact rating of 3A at 120VAC. The switch has a life expectancy of 30,000 make-and-break cycles at full load and operates within a temperature range of -30°C to 85°C. The switch is constructed with a case made of diallyl phthalate (DAP) or glass-filled nylon, and the toggle handle is brass with chrome plating. It offers multiple actuator and bushing options, and the contacts can be made from silver or gold-plated copper alloy, ensuring reliable performance. The switch is also RoHS compliant, making it suitable for environmentally conscious projects. Engineers should consider this switch for applications requiring a compact, reliable toggle switch with a robust operational life and versatile mounting options.
TOGGLE, 3A, SPDT, On-On, PC Pin
Toggle Switch SPDT Panel Mount, Right Angle, Vertical
TOGGLE SWITCH, SPDT, 3A, 120VAC, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:200 Series; Contact Current Max:3A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 3A 120V
Toggle Switches SPST ON-ON R/A PC
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200MSP1T1B1M7QE | 200MSP1T1B1M7QE-ND | 16N0567 | 200MSP1T1B1M7QE | 200MSP1T1B1M7QE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 3A, 120Vac, Solder; Switch Operation E-Switch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | Screw Terminals | |
| Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |