SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE, 0.4VA, SPDT, On-On, PC Pin
Toggle Switches SPDT ON-ON PCB GOLD
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 141-200MSP1T1B1M2REH-ND | 1400-200MSP1T1B1M2REH | 200MSP1T1B1M2REH | 200MSP1T1B1M2REH |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |