Toggle Switch DPDT Panel Mount
TOGGLE, 3A, DPDT, On-Off-On, Solder
TOGGLE SWITCH, DPDT, 3A, 120VAC, SOLDER; Switch Operation:On-Off-On;
Toggle Switches 3A 120VAC / 28VDC On-Off-On PC Mnt
SWITCH TOGGLE DPDT 3A 120V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 200MDP3T1B1M1QE-ND | 1400-200MDP3T1B1M1QE | 16N0526 | 200MDP3T1B1M1QE | 200MDP3T1B1M1QE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 3A, 120Vac, Solder; Switch Operation E-Switch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |