TOGGLE, 3A, DPDT, On-On, PC Pin
SWITCH TOGGLE DPDT 3A 120V
Toggle Switches 3A 120VAC / 28VDC On-None-On PC Mnt
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200MDP1T4B4M7QE | 200MDP1T4B4M7QE | 200MDP1T4B4M7QE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Switch Function | Maintained | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Terminal Type | Straight PC Pins | PC Pin | |
| Current Rating | 3 amps | 3 amps | 3 amps |