E-Switch, Inc. Toggle Switches 200MDP1T2B4M6RE

Description
TOGGLE, 0.4VA, DPDT, On-On, PC Pin
Request a Quote Datasheet
Description
TOGGLE, 0.4VA, DPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-200MDP1T2B4M6RE
TOGGLE, 0.4VA, DPDT, On-On, PC Pin

TOGGLE, 0.4VA, DPDT, On-On, PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
200MDP1T2B4M6RE
Toggle Switches 200MDP1T2B4M6RE
Toggle Switches 3A 120VAC / 28VDC On-None-On PC Mnt

Toggle Switches 3A 120VAC / 28VDC On-None-On PC Mnt

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
200MDP1T2B4M6RE
Switches - Toggle Switches 200MDP1T2B4M6RE
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-200MDP1T2B4M6RE 200MDP1T2B4M6RE 200MDP1T2B4M6RE
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Maintained
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins PC Pin
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details