TOGGLE, 3A, DPDT, On-On, PC Pin
Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 3A 120V
TOGGLE SWITCH, DPDT, 3A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Toggle Switches DPDT ON-ON PCB SILVR
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-200MDP1T1B1M2QEH | EG2456-ND | 200MDP1T1B1M2QEH | 16N0451 | 200MDP1T1B1M2QEH |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Dpdt, 3A, 120Vac, 28Vdc; Switch Operation E-Switch | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | Screw Terminals | |
| Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |