Toggle Switch DPDT Panel Mount
TOGGLE, 3A, DPDT, On-On, Solder
TOGGLE SWITCH, DPDT, 3A, 120VAC, 28VDC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
SWITCH TOGGLE DPDT 3A 120V
Toggle Switches 3A 120VAC 28VDC DPDT ON-NONE-ON SLDR
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG2455-ND | 1400-200MDP1T1B1M1QEH | 16N0449 | 200MDP1T1B1M1QEH | 200MDP1T1B1M1QEH |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 3A, 120Vac, 28Vdc; Switch Operation E-Switch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |